The TRP 230VUC 1CO 16A PB is a relay module with a single 1 CO contact made of AgNi, rated for 230 V UC ±5 % control voltage and 16 A continuous current. It features a lockable test button, green LED status indicator, and PUSH IN terminal connections supporting wire cross-sections from 0.14 mm² to 2.5 mm². The device mounts on a TS 35 rail, has dimensions of 97.5 mm depth, 89.4 mm height, and 12.8 mm width, and operates within an ambient temperature range of -40 °C to 60 °C. It meets UL94 V-0 flammability ratings, provides reinforced insulation with a dielectric strength of 2.5 kVeff between control and load sides, and complies with RoHS 2011/65/EU with exemptions 7a and 7cI. The relay achieves 5 × 10⁶ mechanical switching cycles and supports AC switching up to 4000 VA and DC switching up to 46 W at 230 V.
TRP 230VUC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988320000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |