The TRP 120VUC 1CO 16A PB is a relay module with a single AgNi changeover contact, rated for 16 A at 250 V AC/DC and 120 V UC ±10 % control voltage. It accepts control inputs from 24 V DC to 230 V UC and features a lockable test button and green LED status indicator. Mounted on a TS 35 rail, it uses push-in terminals for wire sizes 0.14 to 2.5 mm². Operating temperature ranges from -40 °C to 60 °C, with 5 x 10⁶ mechanical switching cycles. It includes reinforced insulation, 2.5 kVeff dielectric strength between coil and contacts, and meets UL94 V-0 flammability standards. The device is cULus certified (E141197) and RoHS compliant with exemptions 7a and 7cI. Dimensions are 97.5 mm × 89.4 mm × 12.8 mm.
TRP 120VUC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988310000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |