The TRP 24VUC 1CO 16A PB is a relay module with a single CO contact made of AgNi, designed for switching loads up to 16 A at 250 V AC or DC. It accepts a wide input voltage range of 24 V UC ±10 %, with a rated coil power of 430 mVA and a DC coil current of 16.7 mA. The device features a lockable test button, a green LED status indicator, and a push-in connection method supporting wire cross-sections from 0.14 mm² to 2.5 mm². It is mounted on a TS 35 rail, measures 97.5 mm deep, 89.4 mm high, and 12.8 mm wide, and operates at ambient temperatures from -40 °C to 60 °C. It complies with UL E141197 and RoHS, including exemptions 7a and 7cI. Mechanical life exceeds 5 million switching cycles, with inrush current capability of 30 A for 4 seconds.
TRP 24VUC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988300000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |