The TRS 24-230VUC 1CO AGSNO AU ED2 PB is a relay module with a single 1 CO contact featuring AgSnO gold-plated contacts, designed for universal control voltage input from 24 to 230 V UC ±10%. It supports a continuous load current of 6 A and switching voltages up to 250 V AC or DC, with a maximum switching frequency of 0.1 Hz at rated load. The device mounts on a TS 35 rail, measures 87.8 mm deep, 89.6 mm high, and 6.4 mm wide, and weighs 34.5 g. It operates within an ambient temperature range of -40 °C to 60 °C and includes a lockable test button for manual switching. The unit features a green status LED, reinforced insulation, and complies with RoHS and UL standards, with certification E141197. Connections use screw terminals supporting wire cross-sections from 0.14 mm² to 2.5 mm².
TRS 24-230VUC 1CO AGSNO AU ED2 P
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855920000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |