The TRP 24-230VUC 1CO AGSNO AU ED2 PB is a relay module with a single CO contact featuring AgSnO gold-plated contacts, rated for 6 A continuous current and 24-230 V UC control voltage. It includes a lockable test button, green status LED, and PUSH IN terminals supporting 0.14-2.5 mm² conductors. The module measures 87.8 mm depth, 89.4 mm height, and 6.4 mm width, and mounts on a TS 35 rail. It operates from -40 °C to 60 °C, withstands 250 V AC/DC switching, and has a mechanical life of 10×10⁶ cycles. Reinforced insulation provides 3.51 kVeff dielectric strength between input and output, with IP20 protection and RoHS and UL compliance.
TRP 24-230VUC 1CO AGSNO AU ED2 P
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855900000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |