TRS 24VUC 1CO AGSNO PB is a 1-form-C relay with AgSnO contacts, designed for switching loads up to 6 A at 250 V AC/DC. It accepts 24 V DC or 24 V UC input with ±10% tolerance, featuring a lockable test button and a green status LED. The relay mounts on a TS 35 rail, has screw terminals accepting 0.14-2.5 mm² conductors, and measures 87.8 mm × 89.6 mm × 6.4 mm. Operating temperature ranges from -40 °C to 60 °C, with a maximum altitude of 2000 m. It supports 10 million mechanical switching cycles and has an inrush current rating of 30 A for 20 ms. The device complies with RoHS and is certified under UL File Number E141197 (cULus).
TRS 24VUC 1CO AGSNO PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855890000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |