The TRS 24VUC 1CO AGSNO AU PB is a relay module with a single CO contact featuring AgSnO gold-plated contacts, designed for control voltages from 24 to 230 V UC. It operates at 24 V UC ±10% with a continuous current rating of 6 A and supports switching voltages up to 250 V AC or DC. The device includes a lockable test button for manual operation and a green status LED. It mounts on a TS 35 rail, measures 87.8 mm depth, 89.6 mm height, and 6.4 mm width, and uses screw terminals compatible with wire sizes from 0.14 mm² to 2.5 mm². The relay meets UL and cULus standards with certificate E141197, is RoHS compliant with exemptions, and has an IP20 protection rating. Ambient operating temperature ranges from -40 °C to 60 °C, with a mechanical service life of 10 million cycles.
TRS 24VUC 1CO AGSNO AU PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855880000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |