The TRS 24VDC 1CO AGSNO PB is a relay module with a single changeover contact made of silver tin oxide, designed for switching loads up to 6 A at 250 V AC or DC. It operates with a 24 V DC control voltage with ±20% tolerance, drawing 11.5 mA, and includes a green LED status indicator and a lockable test button for manual switching. The device mounts on a TS 35 rail, has a compact size of 87.8 mm depth, 89.6 mm height, and 6.4 mm width, and uses screw terminals for wire connections ranging from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14). It meets RoHS compliance with exemptions 7a and 7cI, UL File E141197, and has an IP20 protection rating. Operating temperatures range from -40 °C to 60 °C, with a mechanical service life of 10 million cycles.
TRS 24VDC 1CO AGSNO PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855870000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |