The TRS 24VDC ACT PB is a relay module with a single normally open AgSnO contact, designed for switching loads up to 6 A at 250 V AC or DC. It operates on a 24 V DC control voltage with ±20 % tolerance and includes a green LED status indicator and a lockable test button. The module mounts on a TS 35 rail and has a compact profile of 87.8 mm depth, 89.6 mm height, and 6.4 mm width. It supports screw connections for wire cross-sections from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14). The relay meets UL94 V-0 flammability standards, has reinforced insulation with a dielectric strength of 3.51 kVeff between control and load sides, and is rated for operation up to 60 °C. It is RoHS compliant with exemptions 7a and 7cI and carries cULus certification E141197.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855850000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |