The TRP 24VDC ACT PB is a 1-form-A relay module with a 24 V DC coil, rated for 6 A continuous current and 250 V AC/DC switching, designed for direct mounting on a TS 35 rail. It features a push-in terminal connection with a clamping range of 0.14 to 2.5 mm², a lockable test button, and a green LED status indicator. The device measures 87.8 mm deep, 89.4 mm high, and 6.4 mm wide, with a net weight of 28.44 g. It operates within an ambient temperature range of -40 °C to 60 °C and meets UL94 V-0 flammability ratings for housing, retaining clip, and pusher components. Approvals include cULus E141197 and RoHS compliance with exemptions 7a and 7cI.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855840000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |