The TRP 24VUC 1CO AGSNO AU PB is a relay module with one changeover contact, designed for switching loads up to 6 A at 250 V AC or DC, with a multi-voltage input range of 24 to 230 V UC. It features a PUSH IN connection method, a lockable test button for manual operation, and a green status LED. The device measures 87.8 mm in depth, 89.4 mm in height, and 6.4 mm in width, and mounts on a TS 35 rail. It operates in ambient temperatures from -40 °C to 60 °C, with a reinforced insulation barrier rated for 3.51 kVeff between control and load sides. The contact material is silver tin oxide with gold plating, supporting a mechanical life of 10 million switching cycles. It complies with RoHS and carries cULus certification E141197.
TRP 24VUC 1CO AGSNO AU PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855820000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |