The TRP 24VUC 1CO AGSNO PB is a relay module with a single CO contact made of AgSnO, designed for control voltages from 24 V DC to 230 V AC/UC. It features a lockable test button, PUSH IN terminal connections, and operates with a continuous load current of 6 A at up to 50 °C, derating to 5 A at 60 °C. The device is rated for switching up to 250 V AC or DC, with a maximum switching frequency of 0.1 Hz and a mechanical life of 10 million cycles. It measures 87.8 mm deep, 89.4 mm high, and 6.4 mm wide, and mounts on a TS 35 rail. The relay meets RoHS compliance with exemptions 7a and 7cI, holds cULus certification E141197, and is rated for operation between -40 °C and 60 °C with IP20 protection.
TRP 24VUC 1CO AGSNO PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855810000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |