The TRP 24VDC 1CO AGSNO PB is a 1-pole changeover relay with AgSnO contacts, rated for 6 A at 250 V AC/DC. It operates on 24 V DC ±20 % with a coil power of 280 mW and includes a lockable test button. Mounted on a TS 35 rail, it measures 87.8 mm deep, 89.4 mm high, and 6.4 mm wide, weighing 28.44 g. Operating temperature ranges from -40 °C to 60 °C, with storage up to 85 °C. Connections use PUSH IN terminals for wire sizes 0.14 mm² to 2.5 mm². It has a mechanical life of 10 million cycles, reinforced insulation rated at 3.51 kVeff, and meets UL E141197 and RoHS 7a/7cI standards.
TRP 24VDC 1CO AGSNO PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2855800000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |