The Weidmvºller Hydraulic Miniature Circuit Breaker (MCB), part number 33AK0280, is a single-pole device rated for 30A and designed for operation at 240V AC. It utilizes hydraulic-magnetic technology, allowing for immediate reset after tripping. The breaker is compact, measuring only 13 mm in width, and is suitable for DIN rail mounting with a 57 mm escutcheon. It features a 10 kA interrupting capacity and is compliant with UL 489 and IEC/EN 60947-2 standards. The operating temperature range is from -40 °C to +85 °C, making it versatile for various applications, including AC branch circuit protection, telecom equipment, and industrial use. The device is RoHS compliant and has a dielectric strength of 2 kV. It is designed for a long operational life, rated for 10,000 operations.
Circuit Breaker Magnetic (Hydraulic Delay) 30A 240V AC 80V DC Lever DIN Rail
HYDRAULIC MCB, 1 P, 30A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2823580000-ND | 33AK0280 |
| Product Name | Circuit Breakers | Hydraulic Mcb, 1 P, 30A, 240V, Din Rail; Product Range Weidmuller |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |