Weidmuller Circuit Breakers 2822700000

Description
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC 80V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2822700000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2822700000-ND
Circuit Breakers 281-2822700000-ND
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Hydraulic Mcb, 2 P, 6A, 240V, Din Rail; Product Range Weidmuller - 33AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Mcb, 2 P, 6A, 240V, Din Rail; Product Range Weidmuller
33AK0192
Hydraulic Mcb, 2 P, 6A, 240V, Din Rail; Product Range Weidmuller 33AK0192
HYDRAULIC MCB, 2 P, 6A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:6A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

HYDRAULIC MCB, 2 P, 6A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:6A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2822700000-ND 33AK0192
Product Name Circuit Breakers Hydraulic Mcb, 2 P, 6A, 240V, Din Rail; Product Range Weidmuller
Rated Current 6 amps 6 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-3-28779-59-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details