Circuit Breaker Magnetic (Hydraulic Delay) 12A 240V AC 80V DC Lever DIN Rail
HYDRAULIC MCB, 3 P, 12A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:12A; No. of Poles:3 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2822410000-ND | 33AK0163 |
| Product Name | Circuit Breakers | Hydraulic Mcb, 3 P, 12A, 240V, Din Rail; Product Range Weidmuller |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |