The Weidmvºller Hydraulic Miniature Circuit Breaker (MCB), part number 33AK0152, is a two-pole device rated for 30A and designed for a maximum operating voltage of 240V AC. It utilizes hydraulic-magnetic technology, allowing for immediate reset after tripping. The breaker is compact, measuring only 13 mm in width, and is suitable for DIN rail mounting with a 57 mm escutcheon. This circuit breaker has an interrupting capacity of 10 kA and is compliant with UL 489 and IEC/EN 60947-2 standards. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and is designed for various applications, including AC branch circuit protection, telecom equipment, lighting control, and industrial use. The device features ON and OFF indication, and its terminals accommodate wire sizes from 0.75 mm² to 16 mm². The product is RoHS compliant and has a weight of 110 g per pole.
Circuit Breaker Magnetic (Hydraulic Delay) 30A 240V AC 80V DC Lever DIN Rail
HYDRAULIC MCB, 2 P, 30A, 240V, DIN RAIL; Product Range:HB Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:2kV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 281-2822300000-ND | 33AK0152 |
| Product Name | Circuit Breakers | Hydraulic Mcb, 2 P, 30A, 240V, Din Rail; Product Range Weidmuller |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |