Weidmuller Headers, Plugs and Sockets 2790440000

Description
TERM BLOCK PLUG 2POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2790440000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2790440000-ND
Headers, Plugs and Sockets 281-2790440000-ND
TERM BLOCK PLUG 2POS 5MM

TERM BLOCK PLUG 2POS 5MM

Buy Now Datasheet
Wire Housings & Plugs - 2410434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2410434
Wire Housings & Plugs 2410434
PCB plug-in connector, (raccordement sur

PCB plug-in connector, (raccordement sur

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2790440000-ND 2410434
Product Name Headers, Plugs and Sockets Wire Housings & Plugs
Geometry Straight; 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details