Weidmuller RF Antennas 2788070000

Description
IE-ANT-WL-DB-MIMO-DO -RPSMAM
Request a Quote Datasheet
Description
IE-ANT-WL-DB-MIMO-DO -RPSMAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 281-2788070000-ND - DigiKey
Thief River Falls, MN, United States
IE-ANT-WL-DB-MIMO-DO -RPSMAM

IE-ANT-WL-DB-MIMO-DO-RPSMAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 281-2788070000-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 802.11ax, 5G, Bluetooth, GNSS, NR, Wi-Fi
Primary Frequency Range 2550.0 to 6012.5 MHz
Gain 0.5000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers