The TRPL 48-110VDC 1CO AU TRAK is a compact relay module designed for railway applications, featuring a single changeover contact with gold and silver tin oxide contacts, rated for 6 A continuous current and 250 V AC/DC switching. It operates from a control voltage range of 48 V to 110 V DC with a power consumption of 115 mW at 48 V DC and 352 mW at 110 V DC. The module measures 6.4 mm wide, 89.4 mm high, and 62.5 mm deep, and is mounted on a TS 35 rail. It complies with EN 50155, EN 61373, and EN 45545-2 standards, supports an operating temperature range of -40 °C to +70 °C, and includes a green status LED. Connection is via PUSH IN terminals with a wire cross-section range of 0.14 mm² to 2.5 mm². The housing is rated UL94 V-0 and provides IP20 protection.
TRPL 48-110VDC 1CO AU TRAK
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2774000000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |