The TRPL 24VUC 1NO is a compact relay module with a single normally open AgNi contact, rated for 6 A continuous current and 250 V AC/DC switching. It operates from a 24 V UC control voltage with ±10 % tolerance, supports input frequencies of 45-65 Hz, and features a PUSH IN terminal connection method with a clamping range of 0.14 to 2.5 mm². The module measures 6.4 mm wide, 89.4 mm high, and 62.5 mm deep, and is designed for mounting on a TS 35 rail. It has an operating temperature range of -40 °C to 60 °C, IP20 protection, and meets RoHS and UL E141197 standards with V-0 flammability rating for the housing. A green status LED is included, and it has a mechanical service life of 5 × 10⁶ cycles.
TERMSERIES-COMPACT, RELAY MODULE
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2773980000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Poles | Single Pole (SP) |
| Throw | Single Throw |