The TRPL 24VUC 1CO is a compact relay module with a single CO contact made of AgNi, designed for switching applications with a continuous current rating of 6 A and a maximum switching voltage of 250 V AC or DC. It operates with a rated control voltage of 24 V UC ±10 % and supports input frequencies of 45-65 Hz. The module has a width of 6.4 mm and mounts on a TS 35 rail, with push-in terminals accepting wire cross-sections from 0.14 to 2.5 mm². It features reinforced insulation, 4 kV isolating strength between control and load sides, and an operating temperature range of -40 °C to 60 °C. The housing meets UL94 V-0 flammability rating and is RoHS compliant with exemptions 7a and 7cI. A green LED indicates status, and switching delays are less than 6 ms on and 35 ms off.
TERMSERIES-COMPACT, RELAY MODULE
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2773970000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |