The DRW373110LT is a power relay with three changeover contacts rated for 16 A continuous current and 400 VAC switching voltage, designed for use with 110 V DC coils. It features flat blade connections (4.8 mm × 0.5 mm), a lockable test button, an integrated green status LED, and a dielectric strength of 4 kVeff between control and load sides. The relay measures 48 mm deep by 36 mm high by 36 mm wide, weighs 83.5 g, and operates over an ambient temperature range of -40 °C to 60 °C. It complies with RoHS and holds UL/cURus certification E312083. The housing meets UL94 V-0 for the baseplate and V-2 for the cover, with IP20 protection.
RELAY GEN PURPOSE 3PDT 16A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765670000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |