The DRW273012LT is a dual-coil relay with two changeover contacts rated for 16 A continuous current and 400 VAC switching voltage, designed for control applications using a 12 V DC coil with 1.7 W power consumption. It features integrated status LED, a lockable test button, and flat blade connections (4.8 mm × 0.5 mm). The unit measures 48 mm × 36 mm × 36 mm and weighs 71.54 g, with an operating temperature range of −40 °C to 60 °C. It complies with RoHS and holds UL/cURus certification E312083, with insulation coordination per EN 61810-1:2008 and IP20 protection. Contact material is AgSnO, with a mechanical life of 20 million cycles and a minimum switching power of 100 mA at 12 V.
RELAY GEN PURPOSE DPDT 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765590000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |