The DRW373615LT is a three-pole changeover power relay with 16 A continuous current capacity and 115 V AC coil voltage, designed for industrial control applications. It features flat blade connections (4.8 mm x 0.5 mm), a test button, and an integrated status LED. The relay measures 48 mm in depth and 36 mm in height and width, with a net weight of 82.8 g. It operates from -40 °C to 60 °C and meets IP20 protection. Contacts are AgSnO, with a mechanical life of 20 million cycles and switching capacity up to 6400 VA AC or 384 W DC. The device complies with RoHS and carries UL/cURus certification E312083. The baseplate meets UL94 V-0 flammability rating.
RELAY GEN PURPOSE 3PDT 16A 115V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765560000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |