The DRW373548LT is a 3-pole changeover power relay with 16 A continuous current and a 48 V AC coil for industrial control. It has flat blade connections (4.8 mm × 0.5 mm), a test button, and an integrated status LED. Dimensions are 48 mm × 36 mm × 36 mm, with a weight of 90.7 g. It switches up to 400 V AC and 250 V DC, with a resistive AC capacity of 6400 VA and DC capacity of 384 W at 24 V. Contacts are AgSnO, rated for 20 million cycles. Minimum switching power is 100 mA at 12 V. Operating and storage temperatures range from -40 °C to 60 °C. It complies with RoHS and holds UL/cURus E312083 certification, IP20 protection, and UL94 V-0 baseplate rating. Switching delays are under 20 ms.
RELAY GEN PURPOSE 3PDT 16A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765550000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |