The DRW273615LT is a 2-coil, 2 CO contact relay with AgSnO contacts, rated for 115 V AC control voltage and 16 A continuous load current up to 400 V AC. It features a test button, integrated red status LED, and flat blade connections (4.8 mm × 0.5 mm). The relay measures 48 mm × 36 mm × 36 mm and weighs 53.5 g, with an operating temperature range of -40 °C to 60 °C. It meets UL cURus E312083 certification, RoHS compliance without exemption, and has an insulation coordination rated for 400 V with IP20 protection. The mechanical service life is 10 million switching cycles, with a max switching frequency of 0.1 Hz at rated load.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765510000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |