The DRL273730L is a two-pole changeover relay with 10 A continuous current rating and 230 V AC coil voltage, designed for industrial control applications. It features flat blade connections (4.8 mm x 0.5 mm), a built-in red status LED, and AgSnO contacts. The relay measures 36 mm in depth, 28 mm in height, and 21.5 mm in width, with a net weight of 34.7 g. It operates within an ambient temperature range of -25 °C to 55 °C and meets RoHS compliance without exemption. The relay is certified under cURus E312083 and has a dielectric strength of 2.5 kVeff between control and load sides. A mechanical switch position indicator is provided, and the enclosure complies with UL94 V-2 for the cover and V-0 for the baseplate.
RELAY GEN PURPOSE DPDT 10A 230V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765420000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |