The DRL273615L is a two-pole changeover relay with AgSnO contacts, rated for 10 A continuous current and 250 V AC switching voltage, featuring a 115 V AC coil with 1.2 VA power rating and an integrated red status LED. It uses flat blade connections (4.8 mm x 0.5 mm), has a compact housing measuring 36 mm depth, 28 mm height, and 21.5 mm width, and operates within an ambient temperature range of -25 °C to 55 °C. The relay meets UL cURus E312083 certification, is RoHS compliant, and has an IP20 protection rating. Mechanical life is rated for 10 million switching cycles, with a maximum switching frequency of 0.1 Hz at rated load. A mechanical switch position indicator is present, and the case complies with UL94 V-0 for the baseplate and V-2 for the cover.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765410000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |