The DRL173730L is a single-pole changeover power relay with a 16 A continuous current rating and a 230 V AC control coil, designed for industrial control applications. It features flat blade connections (4.8 mm x 0.5 mm), an integrated red status LED, and a 1 CO contact with AgSnO contacts. The relay measures 36 mm depth, 28 mm height, and 21.5 mm width, with a net weight of 35.25 g. It operates at ambient temperatures from -25 °C to 55 °C and meets UL94 V-2 for the cover, V-0 for the baseplate, and HB for the LED. The device is certified under cURus E312083, complies with RoHS without exemption, and has an impulse withstand voltage of 5 kV. Mechanical life exceeds 10 million cycles, with a maximum switching frequency of 0.1 Hz at rated load. A test button is not available.
RELAY GEN PURPOSE SPDT 16A 230V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765390000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |