The DRL173524L is a 1 CO contact power relay with a 24 V AC coil, rated for 16 A continuous current and 250 V AC switching voltage, featuring AgSnO contacts and an integrated red status LED. It uses flat blade connections (4.8 mm x 0.5 mm), measures 36 mm deep, 28 mm high, and 21.5 mm wide, and weighs 31.2 g. Operational temperature ranges from -25 °C to 55 °C with humidity between 35 % and 85 % relative. The relay meets UL94 V-2 for the cover, V-0 for the baseplate, and HB for the LED, is ROHS compliant without exemption, and holds cURus certification E312083. Dielectric strength is 2.5 kVeff between control and load sides. It supports a maximum switching frequency of 0.1 Hz at rated load and has a mechanical service life of 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765370000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |