The DRR373524L is a plug-in relay with three changeover contacts rated for 10 A continuous current and 250 V AC switching voltage, designed for control applications with a 24 V AC coil. It features an integrated red status LED and a mechanical switch position indicator. The relay measures 66 mm in depth and 34.5 mm in width and height, with a net weight of 85.5 g. It operates within an ambient temperature range of -25 °C to 55 °C and meets RoHS compliance without exemption. The device is certified under cURus with file number E312083, has an IP20 protection rating, and supports a maximum switching frequency of 0.1 Hz at rated load. The contact material is AgSnO, and the connection method is plug-in. No test button is included.
RELAY GEN PURPOSE 3PDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765340000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |