The DRL573024L is a four-pole changeover relay with AgSnO contacts, designed for switching loads up to 10 A at 250 V AC or 300 W at 24 V DC. It features a 24 V DC coil with 360 Ω resistance, integrated green status LED, and flat blade connections measuring 4.8 mm × 0.5 mm. The relay measures 41.5 mm wide, 36 mm deep, and 28 mm high, weighs 62.13 g, and operates within -25 °C to 55 °C ambient temperature. It meets UL94 V-2 for the cover, V-0 for the baseplate, and carries cURus certification E312083 with RoHS compliance. Mechanical life is rated at 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765270000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |