The DRL373220L is a 3-pole changeover power relay with AgSnO contacts, rated for 250 V AC and 10 A continuous current, designed for switching applications with a 220 V DC coil. It features flat blade connections (4.8 mm × 0.5 mm), an integrated green status LED, and a mechanical switch position indicator. The relay measures 36 mm deep, 28 mm high, and 31.5 mm wide, weighs 56.4 g, and operates within temperatures from -25 °C to 55 °C. It complies with RoHS and REACH SVHC standards, carries UL/cURus certification E312083, and meets UL94 flammability ratings of V-2 for the cover, V-0 for the baseplate, and HB for the LED. The dielectric strength between control and load sides is 2.5 kVeff for 1 minute, with an impulse withstand voltage of 5 kV. Switching delays are under 20 ms, and mechanical life exceeds 10 million cycles. A test button is not available.
RELAY GEN PURPOSE 3PDT 10A 220V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765250000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |