The DRL373024L is a 3-coil relay with AgSnO contacts, rated for 24 V DC control voltage and 10 A continuous current at 250 V AC, designed for industrial switching applications. It features flat blade connections (4.8 mm × 0.5 mm), an integrated green status LED, and dimensions of 36 mm depth, 28 mm height, and 31.5 mm width. The relay operates within -25 °C to 55 °C ambient temperatures and meets UL94 V-2 and V-0 flammability ratings for its cover and baseplate, respectively. It is certified cURus E312083 and complies with RoHS without exemption. Switching delays are less than 20 ms, with a mechanical life of 10 million cycles and an IP20 protection rating.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765220000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |