The DRL173110L is a single-pole changeover power relay with a 16 A continuous current rating and a 110 V DC coil, designed for industrial control applications. It features flat blade connections (4.8 mm x 0.5 mm), an integrated green status LED, and a compact package measuring 36 mm depth, 28 mm height, and 21.5 mm width. The relay supports switching up to 250 V AC at 16 A and 480 W DC at 24 V, with a mechanical life of 10 million cycles. It complies with RoHS and carries UL/cURus E312083 certification, conforms to IP20, and operates within an ambient temperature range of -25 °C to 55 °C. The relay baseplate meets UL94 V-0 flammability rating, and the cover meets V-2.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765130000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |