Weidmuller Bushings, Grommets 2743660000

Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet
Description
GROMMET ENTRY PLATE TPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-2743660000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-2743660000-ND
Bushings, Grommets 281-2743660000-ND
GROMMET ENTRY PLATE TPE

GROMMET ENTRY PLATE TPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-2743660000-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH170-CR - APD-KH170-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details