Weidmuller Bushings, Grommets 2743610000

Description
CABTITE EP A 24/48 GY
Request a Quote Datasheet
Description
CABTITE EP A 24/48 GY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-2743610000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-2743610000-ND
Bushings, Grommets 281-2743610000-ND
CABTITE EP A 24/48 GY

CABTITE EP A 24/48 GY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-2743610000-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details