Weidmuller Terminal Block, Header, R/a, 11Pos, Th; Gender Weidmuller 2741500000

Description
TERMINAL BLOCK, HEADER, R/A, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 11Pos, Th; Gender Weidmuller - 23AJ4860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 11Pos, Th; Gender Weidmuller
23AJ4860
Terminal Block, Header, R/a, 11Pos, Th; Gender Weidmuller 23AJ4860
TERMINAL BLOCK, HEADER, R/A, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4860
Product Name Terminal Block, Header, R/a, 11Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 102160-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH20605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details