Weidmuller Terminal Block, Header, R/a, 10Pos, Th; Gender Weidmuller 2741490000

Description
TERMINAL BLOCK, HEADER, R/A, 10POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 10POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 10Pos, Th; Gender Weidmuller - 23AJ4859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 10Pos, Th; Gender Weidmuller
23AJ4859
Terminal Block, Header, R/a, 10Pos, Th; Gender Weidmuller 23AJ4859
TERMINAL BLOCK, HEADER, R/A, 10POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 10POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4859
Product Name Terminal Block, Header, R/a, 10Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-104-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details