Weidmuller Terminal Block, Header, R/a, 8Pos, Th; Gender Weidmuller 2741470000

Description
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 8Pos, Th; Gender Weidmuller - 23AJ4857 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 8Pos, Th; Gender Weidmuller
23AJ4857
Terminal Block, Header, R/a, 8Pos, Th; Gender Weidmuller 23AJ4857
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4857
Product Name Terminal Block, Header, R/a, 8Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - B5743-206-M-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details