Weidmuller Terminal Block, Header, R/a, 7Pos, Th; Gender Weidmuller 2741460000

Description
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 7Pos, Th; Gender Weidmuller - 23AJ4856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 7Pos, Th; Gender Weidmuller
23AJ4856
Terminal Block, Header, R/a, 7Pos, Th; Gender Weidmuller 23AJ4856
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4856
Product Name Terminal Block, Header, R/a, 7Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Wire-Board Connector, 6 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7113 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details