Weidmuller Terminal Block, Header, R/a, 6Pos, Th; Gender Weidmuller 2741450000

Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 6Pos, Th; Gender Weidmuller - 23AJ4855 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 6Pos, Th; Gender Weidmuller
23AJ4855
Terminal Block, Header, R/a, 6Pos, Th; Gender Weidmuller 23AJ4855
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4855
Product Name Terminal Block, Header, R/a, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 100594-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
5+5 Pos. Male DIL Cable Housing, Latches - G125-3041096L4 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Conn, Header, 12Pos, 2Row, 2Mm, Smt Rohs Compliant Amphenol Communications Solutions - 26AK4755 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details