Weidmuller Terminal Block, Header, R/a, 3Pos, Th; Gender Weidmuller 2741420000

Description
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 3Pos, Th; Gender Weidmuller - 23AJ4852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 3Pos, Th; Gender Weidmuller
23AJ4852
Terminal Block, Header, R/a, 3Pos, Th; Gender Weidmuller 23AJ4852
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:26.8A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate 4.0 MHS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23AJ4852
Product Name Terminal Block, Header, R/a, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
D-Sub Standard Board Mount - D15S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details