2 (Data) Position Circular Connector Insert, Male Pins Solder
CIRCULAR CONN, RCPT, 2POS, PCB; Product Range:-; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Connector Body Material:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-2735920000-ND | 37AJ7745 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 2Pos, Pcb; Product Range Weidmuller |
| Connector Type | Insert, Male Pins | Circular / Cylindrical Connectors |