The Weidmvºller Power Distribution Terminal Block (part number 28AK5243) is designed for building installation wiring and features a single pole configuration. It has a rated current of 152 A and a rated AC voltage of 1,000 V. The terminal block is constructed from Wemid material, with a light grey color and a UL 94 flammability rating of V-0. The dimensions of the terminal block are 49.3 mm in depth, 55.7 mm in height, and 17.8 mm in width, with a net weight of 132 g. It operates within a temperature range of -50 °C to 130 °C, making it suitable for various environmental conditions. The connection method is screw-based, and it allows for two clamping points per level. The product is snap-on mountable and does not require an end cover plate. This terminal block is ROHS compliant, ensuring it meets environmental standards. It is part of a comprehensive system that includes various components and accessories for efficient power distribution in building installations.
TB, POWER DISTRIBUTION, 1POS; Rated Current:152A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 28AK5243 |
| Product Name | Tb, Power Distribution, 1Pos; Rated Current Weidmuller |
| Voltage | 1kV |