Weidmuller Circular Housing, Back Panel Rcpt, Ip67; Product Range Weidmuller 2726030000

Description
CIRCULAR HOUSING, BACK PANEL RCPT, IP67; Product Range:IE Series; Shell Type:-; For Use With:Single Pair Ethernet Connectors; Connector Body Material:Brass Body; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, BACK PANEL RCPT, IP67; Product Range:IE Series; Shell Type:-; For Use With:Single Pair Ethernet Connectors; Connector Body Material:Brass Body; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Back Panel Rcpt, Ip67; Product Range Weidmuller - 37AJ7744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Back Panel Rcpt, Ip67; Product Range Weidmuller
37AJ7744
Circular Housing, Back Panel Rcpt, Ip67; Product Range Weidmuller 37AJ7744
CIRCULAR HOUSING, BACK PANEL RCPT, IP67; Product Range:IE Series; Shell Type:-; For Use With:Single Pair Ethernet Connectors; Connector Body Material:Brass Body; Connector Shell Size:- RoHS Compliant: Yes

CIRCULAR HOUSING, BACK PANEL RCPT, IP67; Product Range:IE Series; Shell Type:-; For Use With:Single Pair Ethernet Connectors; Connector Body Material:Brass Body; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AJ7744
Product Name Circular Housing, Back Panel Rcpt, Ip67; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details