Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded
CONNECTOR, SPE R/A JACK, 2P2C, 1PORT; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP20; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-2726010000CT-ND | 28AJ5622 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Spe R/a Jack, 2P2C, 1Port; Modular Connector Type Weidmuller |
| Category | Modular Connector and RJ Connector |