Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2725850050

Description
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) Shielded
Request a Quote Datasheet
Description
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2725850050-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2725850050-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2725850050-ND
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) Shielded

Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) Shielded

Buy Now Datasheet
Ethernet Cable, Spe Jack-Jack, 5M, Black; Lan Category Weidmuller - 28AJ5621 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Spe Jack-Jack, 5M, Black; Lan Category Weidmuller
28AJ5621
Ethernet Cable, Spe Jack-Jack, 5M, Black; Lan Category Weidmuller 28AJ5621
ETHERNET CABLE, SPE JACK-JACK, 5M, BLACK; LAN Category:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ETHERNET CABLE, SPE JACK-JACK, 5M, BLACK; LAN Category:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2725850050-ND 28AJ5621
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable, Spe Jack-Jack, 5M, Black; Lan Category Weidmuller
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details