Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2725850020

Description
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2725850020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2725850020-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2725850020-ND
Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) 6.56' (2.00m) Shielded

Modular Cable Jack to Jack 2P2C Single Pair Ethernet (SPE) 6.56' (2.00m) Shielded

Buy Now Datasheet
Ethernet Cable, Spe Jack-Jack, 2M, Black; Lan Category Weidmuller - 28AJ5619 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Spe Jack-Jack, 2M, Black; Lan Category Weidmuller
28AJ5619
Ethernet Cable, Spe Jack-Jack, 2M, Black; Lan Category Weidmuller 28AJ5619
ETHERNET CABLE, SPE JACK-JACK, 2M, BLACK; LAN Category:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ETHERNET CABLE, SPE JACK-JACK, 2M, BLACK; LAN Category:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2725850020-ND 28AJ5619
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cable, Spe Jack-Jack, 2M, Black; Lan Category Weidmuller
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details